EN
  • EN
  • DE

TCLT1014-4108

Part No TCLT1014-4108
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description VISHAY.SOP-4L.REEL.SPQ 3000.MOQ 3000/MPQ 3000.OPTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098640-TCLT1014-4108
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCLT1014-4108 CAD Model

Description

The TCLT1014-4108 is a transmissive optical sensor manufactured by Vishay Semiconductors. It consists of an infrared emitter and a phototransistor, separated by a gap. When an object passes through the gap, it interrupts the infrared beam, causing a change in the phototransistor's output. This sensor is commonly used for object detection and motion sensing.

Applications

  • Object Detection: Detecting the presence or absence of objects in a specific location.
  • Motion Sensing: Detecting movement of objects passing through the sensor's gap.
  • Position Sensing: Determining the position of an object based on its interaction with the sensor.
  • Robotics: Used in robotic systems for obstacle avoidance, line following, and object manipulation.
  • Printers and Copiers: Detecting paper presence and movement in printing and copying equipment.
  • Vending Machines: Detecting coin or bill insertion in vending machines.

Features

  • Transmissive Design: Infrared emitter and phototransistor are positioned opposite each other.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • High Sensitivity: Detects objects with high precision.
  • Fast Response Time: Quick response to changes in the infrared beam.
  • Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Accurate Object Detection: Provides reliable and accurate detection of objects.
  • Non-Contact Sensing: Detects objects without physical contact, reducing wear and tear.
  • Easy Integration: Simple to integrate into existing electronic circuits and systems.
  • Versatile Application: Suitable for a wide range of applications requiring object detection and motion sensing.
  • Long Operating Life: Provides long-term reliability with minimal maintenance.

Additional Details

The TCLT1014-4108 requires a supply voltage typically around 5VDC. The output signal from the phototransistor can be used directly or processed further with a microcontroller or other electronic circuits. The gap width between the emitter and detector is a critical parameter that affects the sensor's performance. Consult the product datasheet for detailed specifications on the emitter's forward current, the phototransistor's collector current, and the optimal operating conditions for various applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,621 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess