The SUP70N06-14 from Vishay is an N-Channel Power MOSFET designed for efficient power switching. It features low on-resistance and is designed for various power management applications.
Applications:
- DC-DC converters
- Synchronous rectification
- Motor control
- Power supplies
- Load switching
Features:
- Low RDS(ON) minimizes conduction losses.
- Fast switching speed.
- Avalanche rated.
- Lead (Pb)-free and RoHS compliant.
Benefits:
- Increased power efficiency because of low on-resistance.
- Improved system response and reduced switching losses due to fast switching speed.
- Enhanced reliability with avalanche rating.
- Environmentally friendly as it's lead-free and RoHS compliant.
Technical Specifications:
The SUP70N06-14 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 70A. The RDS(ON) is 0.014Ω at VGS = 10V. It is available in a TO-220 package. The operating junction temperature ranges from -55°C to +175°C.