EN
  • EN
  • DE

0603CS-2N2X

Part No 0603CS-2N2X
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 0603CS (1608)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120720-0603CS-2N2X
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CS-2N2X CAD Model

Description

The 0603CS-2N2X is a high-performance, surface mount wirewound chip inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of high-frequency applications where small size and high Q are critical requirements. It's commonly used for impedance matching, filtering, and RF chokes in various electronic circuits.

Applications

  • RF impedance matching
  • RF choke
  • Wireless communication devices
  • Mobile phones
  • GPS devices
  • Bluetooth modules
  • Wireless LAN (WLAN) applications
  • Broadband communications

Features

  • Small 0603 size (1.6 mm x 0.8 mm)
  • High Q factor for low losses
  • Wirewound construction for high performance
  • Tight tolerance
  • Excellent SRF (Self-Resonant Frequency)
  • RoHS compliant

Benefits

  • Miniature Size: The compact 0603 package allows for high-density circuit designs, saving valuable board space.
  • High Performance: The wirewound construction and high Q factor ensure low losses and efficient signal transfer, improving overall circuit performance.
  • Precise Inductance: Tight inductance tolerance ensures consistent and reliable performance in critical applications.
  • Excellent High-Frequency Response: High SRF enables the inductor to operate effectively at high frequencies without significant performance degradation.
  • Reliable Operation: Rugged construction and high-quality materials ensure stable performance in various operating conditions.

Additional Details

The 0603CS-2N2X inductor has an inductance value of 2.2 nH. It is designed to operate over a wide temperature range and offers excellent stability. The wirewound construction provides a higher Q factor compared to multilayer chip inductors, making it suitable for high-frequency applications where minimizing losses is crucial.

Coilcraft's 0603CS series inductors are known for their robust construction and reliable performance. The 0603CS-2N2X is commonly used in RF front-end circuits, impedance matching networks, and filtering applications in wireless devices. The part is designed for automated assembly processes, which reduces manufacturing costs and improves production efficiency. These inductors are also used in various consumer electronics, industrial equipment, and medical devices where high-performance and small size are required.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess