The SUD60N10-225L-E3 is an N-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. This device is optimized for low on-resistance and fast switching speeds, making it suitable for various power management systems where minimizing losses is critical.
Applications
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control circuits
- Uninterruptible power supplies (UPS)
- Load switching applications
- Power inverters
Features
- Low on-resistance (RDS(on)) for reduced conduction losses
- Fast switching speed to minimize switching losses
- Low gate charge (Qg)
- Avalanche rated for enhanced ruggedness
- Lead (Pb)-free and RoHS compliant
Benefits
- Improved energy efficiency in power conversion systems
- Reduced heat dissipation, enabling smaller heatsink designs
- Enhanced system reliability and longevity
- Compliance with environmental regulations
- Ideal for high-frequency switching applications
Technical Specifications
The SUD60N10-225L-E3 typically features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 60A. The on-resistance (RDS(on)) is very low, typically around 22.5 mΩ at a gate-source voltage of 10V. The low gate charge (Qg) helps to reduce switching losses. It is packaged in a PowerPAK SO-8, designed for efficient heat dissipation.
This MOSFET is specifically designed to minimize conduction and switching losses, vital for achieving high efficiency in power conversion. The low RDS(on) reduces power dissipation as heat during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating ensures that the device can withstand transient voltage spikes, enhancing reliability in demanding applications.
The SUD60N10-225L-E3 is an excellent choice for designers seeking a high-performance, energy-efficient MOSFET for various power switching applications. Its combination of low on-resistance, fast switching speed, and rugged design makes it suitable for modern power management systems.