EN
  • EN
  • DE
  • IT

MCH6603-TL-H

Part No MCH6603-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH 50V 0.14A MCPH6 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate, 1.5V Drive
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) at 25°C 140mA
Rds On (Maximum) at Id, Vgs 23Ohm at 40mA, 4V
Gate Charge (Qg) (Maximum) at Vgs 1.4nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 7.4pF at 10V
Power - Max 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804752-MCH6603-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH6603-TL-H CAD Model

Description

The MCH6603-TL-H from ON Semiconductor is a high-performance P-Channel MOSFET designed for use in a variety of applications that demand efficient power management and high reliability. This MOSFET utilizes advanced trench technology to offer superior on-state resistance and optimized switching performance, which makes it suitable for high-efficiency power supplies, battery management systems, and load switch applications.

With a compact and robust surface-mount package, the MCH6603-TL-H ensures a minimal footprint on the PCB, enabling designers to work on more space-constrained designs without sacrificing performance. The device features a drain-to-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -6A, which allows for handling significant power levels. Its low threshold voltage ensures that it can be driven at lower gate voltages, making it compatible with low-voltage logic signals and suitable for battery-operated devices.

The MCH6603-TL-H is also characterized by its low input capacitance and reduced gate charge, which contribute to its fast switching speeds. This is particularly beneficial in applications where high-frequency operation is required, such as in DC-DC converters. Additionally, the device's low on-state resistance (R<sub>DS(on)) minimizes power losses and improves overall system efficiency, which is critical for energy-sensitive applications.

Reliability is a hallmark of the MCH6603-TL-H, as it features built-in protection against overcurrent and thermal overload, ensuring long-term stability and performance under challenging conditions. It is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the MCH6603-TL-H is a versatile and efficient P-Channel MOSFET that offers excellent thermal and electrical performance, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1519 $58.4815
930+ $0.1247 $115.9710
1,435+ $0.1208 $173.3480
1,980+ $0.1169 $231.4620
2,560+ $0.1130 $289.2800
3,425+ $0.1013 $346.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess