The SUD50P04-08 from Vishay is a P-Channel Power MOSFET leveraging TrenchFET® technology. Designed for efficient power management, it boasts low on-resistance and rapid switching characteristics.
Applications:
- DC-DC Conversion
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- High-Side Switching
Features:
- Low on-resistance (RDS(ON)) for minimal power loss.
- Fast switching speed enables efficient operation.
- TrenchFET® Power MOSFET technology.
- Lead (Pb)-free and RoHS-compliant.
Benefits:
- Increased power efficiency due to reduced conduction losses.
- Improved system response and minimized switching losses owing to rapid switching speeds.
- Environmentally responsible design, adhering to lead-free and RoHS standards.
- Enhanced performance and reliability through advanced TrenchFET® technology.
Technical Specifications:
The SUD50P04-08 features a drain-source voltage (VDS) of -40V and a continuous drain current (ID) of -14A. The RDS(ON) is 0.008Ω at VGS = -10V. It is available in a PowerPAK® SO-8 package. The operating junction temperature ranges from -55°C to +175°C.