The SUD50N04-06H is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET utilizes Vishay's advanced technology to provide low on-resistance, fast switching speed, and excellent thermal performance, making it suitable for a wide range of power management and control circuits.
Applications:
- Synchronous rectification in DC-DC converters
- Primary side switching in power adapters
- Motor control applications
- Load switching
- Battery management systems
Features:
- Low on-resistance (RDS(on)): 0.006 Ohms at VGS = 10V
- High drain current (ID): 50A
- Fast switching speed
- Low gate charge (Qg)
- Avalanche rated
- 100% Rg tested
- RoHS compliant and halogen-free
Benefits:
- Improved efficiency in power conversion due to low on-resistance
- Reduced power losses and heat generation
- Enhanced system performance with fast switching
- Higher power density in compact designs
- Reliable operation in demanding environments
Additional Details:
The SUD50N04-06H has a drain-source voltage (VDS) rating of 40V and a gate-source voltage (VGS) rating of ±20V. It comes in a PowerPAK® SO-8 package, which offers excellent thermal performance. The operating junction temperature range is -55°C to +175°C. This MOSFET is designed for surface mount applications. Its low gate charge and fast switching speed contribute to efficient operation in high-frequency switching circuits. The avalanche rating ensures robustness against transient voltage spikes.