EN
  • EN
  • DE

SUD50N03-10AP

Part No SUD50N03-10AP
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 30-V (D-S), 175C, MOSFET PWM Optimized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1262482-SUD50N03-10AP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N03-10AP CAD Model

Description

The SUD50N03-10AP is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET offers a low on-resistance (RDS(on)) and fast switching speed, making it suitable for various DC-DC converters, motor control, and load switching circuits.

Applications:

  • DC-DC Converters: Used in synchronous rectification and other converter topologies to improve efficiency.
  • Motor Control: Driving small DC motors and providing efficient power control.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Power Management: Implementing power distribution and regulation circuits.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Avalanche Rated: Can withstand transient voltage spikes, enhancing robustness.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals (e.g., 3.3V or 5V), simplifying circuit design.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulations.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces conduction losses, leading to higher overall efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the interface to control circuits.
  • Enhanced System Reliability: Robust design and avalanche rating improve system reliability.
  • Smaller Footprint: Surface mount package enables compact circuit designs.

Additional Details: The SUD50N03-10AP typically has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 50A. The typical RDS(on) value is around 10 mΩ at a gate-source voltage (VGS) of 10V. It is available in a PowerPAK SO-8 package. Gate threshold voltage is typically between 1V and 2.5V. It's crucial to consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess