EN
  • EN
  • DE

SUD50N025-09BP-4E3

Part No SUD50N025-09BP-4E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194936-SUD50N025-09BP-4E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N025-09BP-4E3 CAD Model

Description

The SUD50N025-09BP-4E3 is an N-Channel power MOSFET from Vishay, optimized for high-efficiency switching applications. It features a low on-resistance, minimizing conduction losses and improving overall system efficiency. This MOSFET is designed for surface mounting in a PowerPAK package, ensuring effective heat dissipation and compact design integration. The '-4E3' suffix typically refers to specific packaging configurations and RoHS compliance.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • N-Channel MOSFET: Suitable for a broad range of switching applications.
  • PowerPAK Package: Provides excellent thermal characteristics and compact size.
  • High Current Capability: Capable of handling substantial current loads.
  • Surface Mount Technology (SMT): Enables efficient automated assembly.
  • RoHS Compliant: Lead-free and adheres to environmental regulations.

Benefits:

  • Enhanced Efficiency: Reduces power dissipation due to low RDS(on), improving energy efficiency.
  • Improved Thermal Management: The PowerPAK package allows for efficient heat removal, enhancing device reliability.
  • Compact Design: Smaller footprint enables denser board layouts.
  • Reliable Performance: Designed for robust operation in demanding environments.
  • Environmentally Compliant: RoHS compliance minimizes environmental impact.

The SUD50N025-09BP-4E3 is particularly effective in applications where efficiency, thermal performance, and environmental compliance are crucial. Its low on-resistance ensures minimal power loss during switching, leading to significant energy savings. The PowerPAK package's design allows for optimal heat transfer, ensuring long-term reliability. Suitable for high-current load applications.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 25 V
  • ID (Continuous Drain Current): 50 A
  • RDS(on) (On-State Resistance): Typically around 9 mΩ at VGS = 4.5V (Check datasheet)
  • Gate Charge (Qg): Varies (Refer to Datasheet)
  • Operating Temperature: -55°C to +175°C

Always consult the manufacturer's datasheet for precise specifications, application notes, and layout guidelines.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0723 $58.9765
135+ $0.8799 $118.7865
205+ $0.8524 $174.7420
285+ $0.8249 $235.0965
365+ $0.7974 $291.0510
485+ $0.7149 $346.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess