EN
  • EN
  • DE

SUD45N05-20L-E3

Part No SUD45N05-20L-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194923-SUD45N05-20L-E3
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SUD45N05-20L-E3 CAD Model

Description

The SUD45N05-20L-E3 is an N-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. This MOSFET offers a combination of low on-state resistance and fast switching speed, making it suitable for various power management and motor control applications.

Applications:

  • Synchronous Rectification: Used in secondary-side rectification in AC-DC power supplies.
  • DC-DC Converters: Ideal for high-efficiency DC-DC conversion stages.
  • Motor Drives: Implemented in motor control circuits for efficient power delivery.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for power switching and management.
  • Solar Inverters: Employed in solar power inverters for converting DC power to AC power.

Features:

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in cooler operation and reduced energy consumption.
  • Improved Thermal Performance: Enables operation at higher power levels without overheating.
  • Reduced EMI: Fast switching characteristics contribute to lower electromagnetic interference.
  • Enhanced System Reliability: Robust design ensures stable performance in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SUD45N05-20L-E3 features a drain-source voltage (Vds) of 50V and a continuous drain current (Id) of 45A. The on-resistance (Rds(on)) is very low, minimizing power dissipation during conduction. This MOSFET is typically supplied in a TO-252 package, which provides good thermal performance and is suitable for surface mounting. Its fast switching characteristics are essential for high-frequency power converters, where switching losses can be a significant source of inefficiency. The 'E3' suffix indicates that the device is lead-free and RoHS compliant. The logic-level gate drive simplifies the design and reduces the components needed for the gate drive circuit. Vishay's commitment to quality ensures that the SUD45N05-20L-E3 meets the stringent requirements of modern power electronics applications.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6715 $58.7730
53+ $2.1922 $116.1866
82+ $2.1229 $174.0778
113+ $2.0547 $232.1811
146+ $1.9866 $290.0436
195+ $1.7810 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess