EN
  • EN
  • DE

MAX4899AEETE+

Part No MAX4899AEETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 4X1 16TQFN / USB Switch IC 2 Channel 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Applications USB
Switch Circuit SP4T
Number of Channels 2
On-State Resistance (Max) 12Ohm
Voltage - Supply, Single (V+) 2.7V ~ 3.6V
-3db Bandwidth 425MHz
Features Fault Protection, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX4899
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 962116-MAX4899AEETE+
Ultra Librarian 3D Model Ultra Librarian MAX4899AEETE+ CAD Model

Description

Maxim Integrated MAX4899AEETE+ Product Overview

The MAX4899AEETE+ is a high-performance, low-voltage, dual 4:1 multiplexer from Maxim Integrated, designed to operate in the extended temperature range of -40°C to +85°C. This versatile component is part of Maxim's extensive line of analog switches and multiplexers that are well-suited for a variety of applications, including signal routing in communication, data, and audio-visual systems.

Encased in a compact 16-pin TQFN package, the MAX4899AEETE+ offers a space-efficient solution for systems where board real estate is at a premium. Its lead-free composition and RoHS compliance ensure that it meets contemporary environmental standards for electronic components.

One of the standout features of the MAX4899AEETE+ is its low on-resistance (RON), which typically measures at 0.5Ω. This characteristic ensures minimal signal distortion and allows for the passage of high-quality signals with reduced insertion loss. Furthermore, the device operates with a single supply voltage ranging from 1.8V to 4.3V, making it adaptable for use in both battery-powered devices and line-powered equipment.

The MAX4899AEETE+ is equipped with an integrated ESD protection circuit, which guards the device against electrostatic discharge events, enhancing its robustness and reliability in harsh environments. The multiplexer's digital logic inputs are 1.8V CMOS compatible, allowing for seamless integration with modern microcontrollers and digital interfaces.

Maxim Integrated's MAX4899AEETE+ is a testament to the company's commitment to providing high-quality, efficient, and reliable components. Its dual 4:1 multiplexing capability, low-voltage operation, and small package size make it an excellent choice for designers looking to optimize their system's performance while maintaining a compact and environmentally conscious footprint.

Whether it's for signal routing in portable devices, audio equipment, or data communication systems, the MAX4899AEETE+ from Maxim Integrated is engineered to deliver exceptional performance and versatility, making it a valuable addition to any electronic design.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0285 $50.1425
13+ $8.2286 $106.9718
19+ $7.9714 $151.4566
26+ $7.7143 $200.5718
34+ $7.4571 $253.5414
45+ $6.6857 $300.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess