EN
  • EN
  • DE

SUD40P03-20

Part No SUD40P03-20
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194922-SUD40P03-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD40P03-20 CAD Model

Description

The SUD40P03-20 is a P-channel power MOSFET from Vishay, designed for efficient power switching in a variety of applications. Featuring low on-state resistance and fast switching speeds, this MOSFET is well-suited for applications where efficient power management is critical.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits for optimal performance and safety.
  • Power Inverters: Used in DC-AC inverters for converting DC power to AC power.
  • Solid-State Relays (SSR): Used in SSRs for efficient and reliable switching.
  • High-Side Switching: Used in high-side switching applications where a P-channel MOSFET is required.

Features:

  • P-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Offers robustness against voltage transients and inductive loads.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, resulting in longer battery life and cooler operation.
  • Improved Thermal Performance: Allows for higher power levels without overheating.
  • Reduced EMI: Fast switching characteristics help to minimize electromagnetic interference.
  • Enhanced System Reliability: Robust design ensures stable performance in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SUD40P03-20 features a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -40A. The on-resistance (Rds(on)) is low, reducing power dissipation during conduction. It is typically packaged in a TO-252 or similar surface-mount package for efficient heat dissipation and ease of assembly. The fast switching speed enables efficient operation in high-frequency power converters. The avalanche rating ensures that the device can withstand voltage transients without damage. Vishay ensures that the SUD40P03-20 meets the stringent requirements of modern power electronics applications. The device is also lead-free and RoHS compliant, in line with environmental standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess