EN
  • EN
  • DE

PCA9955BTW/Q900J

Part No PCA9955BTW/Q900J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 65MA 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel 65mA
Frequency -
Dimming -
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Base Product Number PCA9955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368377-PCA9955BTW/Q900J
Ultra Librarian 3D Model Ultra Librarian PCA9955BTW/Q900J CAD Model

Description

The PCA9955BTW/Q900J is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This sophisticated component is specifically engineered to provide a highly flexible and efficient solution for controlling and driving multiple LEDs. The PCA9955BTW/Q900J is part of NXP's PCA9955 series, which is renowned for its exceptional performance in various lighting applications.

Key Features

  • 16-channel LED driver: The IC is capable of driving up to 16 LED channels, making it an ideal choice for managing multiple LEDs in complex lighting systems.
  • Output voltage: It operates with an output voltage range that suits a variety of LED configurations, ensuring versatility across different applications.
  • Constant current sink: The PCA9955BTW/Q900J provides a constant current sink for each channel, which ensures consistent brightness and improves the overall stability of the lighting system.
  • Programmable LED current: Each channel's LED current can be programmed via an I²C-bus interface, offering precise control over the light output.
  • Grayscale control: The device includes 256-step brightness control (8-bit PWM) for each channel, enabling smooth and fine-grained dimming capabilities.
  • Error detection: Built-in error detection features such as open LED and short-circuit detection enhance the reliability and safety of the lighting application.
  • Thermal shutdown protection: The IC incorporates thermal shutdown protection, which prevents damage from overheating by automatically turning off the output when the junction temperature exceeds safe limits.

Applications

The PCA9955BTW/Q900J is a versatile LED driver that can be used across a wide range of applications, including architectural lighting, display backlighting, automotive lighting, and general LED illumination solutions. Its robust design and comprehensive feature set make it an ideal choice for professionals seeking a high-performance, reliable, and scalable LED driving solution.

Package and Quality

The PCA9955BTW/Q900J is available in a TSSOP28 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. NXP's commitment to quality ensures that this IC meets stringent industry standards, providing a reliable and durable solution for advanced LED driving requirements.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2444 $50.9328
29+ $3.4826 $100.9954
45+ $3.3738 $151.8210
62+ $3.2649 $202.4238
80+ $3.1561 $252.4880
107+ $2.8296 $302.7672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,172 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess