The SUD40N08-16 is an N-Channel Power MOSFET from Vishay Siliconix. It is designed for high-efficiency power conversion and switching applications. Featuring low on-resistance and fast switching speeds, this MOSFET minimizes power losses and improves overall system performance. It is commonly used in synchronous rectification, DC-DC converters, and motor control circuits.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Motor Control
- Load switch
- Power supplies
Features:
- N-Channel MOSFET: Enhances switching efficiency in various applications.
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Fast Switching Speed: Reduces switching losses and improves overall performance.
- Avalanche Rated: Provides robustness against voltage transients.
- Lead-Free and RoHS Compliant: Environmentally friendly.
Benefits:
- Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
- Improved Thermal Performance: Reduces heat generation, enhancing system reliability.
- Robust Design: Avalanche rating provides protection against voltage transients.
- Environmentally Friendly: Lead-free and RoHS compliant.
- Versatile Application: Suitable for a wide range of power management and switching applications.
The SUD40N08-16 is typically housed in a TO-252 (DPAK) package. Key electrical characteristics include a drain-source voltage (VDS) rating of 80V, a continuous drain current (ID) of up to 40A, and a very low on-resistance (RDS(on)) typically in the range of 16 mΩ at a gate-source voltage (VGS) of 10V. The avalanche rating ensures robustness against inductive loads and voltage transients. Its low on-resistance and fast switching speed make it an ideal choice for high-efficiency power conversion applications.