EN
  • EN
  • DE

SUD25N06-45L

Part No SUD25N06-45L
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 60-V (D-S), 175C MOSFET, Logic Level
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194915-SUD25N06-45L
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SUD25N06-45L CAD Model

Description

The SUD25N06-45L is an N-channel power MOSFET from Vishay, engineered for efficient and reliable power switching in a variety of applications. This device leverages advanced trench technology to achieve a low on-state resistance, which significantly reduces conduction losses and improves overall system efficiency.

Applications:

  • DC-DC Conversion: Suitable for use in synchronous rectification and buck converters to improve power efficiency.
  • Power Management in Portable Devices: Used in laptops, tablets, and smartphones for efficient battery management and power distribution.
  • Motor Control Circuits: Employed in controlling small DC motors, providing precise speed and torque management.
  • LED Lighting: Used in LED drivers to regulate current and ensure consistent light output.
  • Load Switching: Used to switch power to various loads in electronic systems, reducing standby power consumption.

Features:

  • N-Channel MOSFET: Offers efficient power switching capability.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and heat generation, extending battery life in portable devices.
  • Simplified Design: Logic-level gate drive simplifies the interface with control circuits.
  • Enhanced Reliability: Provides stable performance over a wide range of operating conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details:

The SUD25N06-45L has a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of 25A. The low on-resistance (Rds(on)) is a key feature, minimizing power dissipation during conduction. It is typically packaged in a TO-252, allowing for efficient heat dissipation and ease of mounting. The logic-level gate drive simplifies the design and reduces the components needed for the gate drive circuit. Its fast switching speed is beneficial for high-frequency power converters, reducing switching losses and improving overall efficiency. Vishay's commitment to quality ensures that the SUD25N06-45L is reliable and performs consistently under a variety of operating conditions. The device is also lead-free and RoHS compliant, making it suitable for applications where environmental considerations are important.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess