EN
  • EN
  • DE

SUD19N20-90

Part No SUD19N20-90
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 200-V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262450-SUD19N20-90
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD19N20-90 CAD Model

Description

The SUD19N20-90 is a N-Channel power MOSFET manufactured by Vishay. It is designed for high-efficiency switching applications. Its key characteristics include a low on-resistance (RDS(on)) and a high drain current capability, making it suitable for power management and motor control applications.

Applications:

  • Synchronous rectification in power supplies
  • DC-DC converters
  • Motor control
  • Load switching
  • LED lighting

Features:

  • Low on-resistance (RDS(on) = 0.090 Ohms @ VGS = 10V)
  • High drain current (ID = 19A)
  • High avalanche energy rating
  • Logic-level gate drive
  • Lead-free and RoHS compliant

Benefits:

  • Reduces power losses in switching applications
  • Enables high-efficiency power conversion
  • Simplified gate drive requirements
  • Increased system reliability
  • Environmentally friendly

Additional Details:

The SUD19N20-90 is available in a TO-252 (DPAK) package. It's important to use adequate heat sinking to keep the device within its safe operating area, particularly when operating at high power levels. The datasheet provides detailed information on the device's electrical characteristics, thermal resistance, and safe operating area. The gate threshold voltage is typically between 2V and 4V. This MOSFET is often chosen when efficient power conversion is needed and space is a concern.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toshiba Semiconductor and Storage
Lowest to $69.2099
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2414 $57.9360
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,245+ $0.1860 $231.5700
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,100 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess