EN
  • EN
  • DE

T520D477M004AS

Part No T520D477M004AS
Manufacturer Kemet
Catalog Electronic Wholesale
Description Low ESR Tantalum Chip Capacitor with Polymer Electrode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Kemet
Win Source Part Number 1263482-T520D477M004AS
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T520D477M004AS CAD Model

Description

The T520D477M004AS is a solid electrolytic capacitor from Kemet's T520 series, known for its high performance and reliability in demanding applications. Specifically, it's a surface-mount molded tantalum capacitor designed for power management and decoupling in various electronic circuits.

Applications:

  • DC-DC converters: Used for input and output filtering to reduce ripple voltage and improve efficiency.
  • Power supplies: Provides bulk capacitance and decoupling to stabilize voltage rails and reduce noise.
  • High-density circuit boards: Due to its small size and high capacitance, it's ideal for applications where space is limited.
  • Portable electronic devices: Such as smartphones, tablets, and laptops, where reliable power delivery is essential.
  • Industrial control systems: Provides stable power for sensitive electronic components in harsh environments.

Features:

  • Solid tantalum capacitor: Offers high stability and reliability compared to other capacitor types.
  • Surface mount technology (SMT): Allows for automated assembly and reduces board space.
  • Molded case: Provides excellent mechanical protection and environmental stability.
  • Low equivalent series resistance (ESR): Minimizes power dissipation and improves ripple current handling capability.
  • High capacitance value: Provides significant energy storage and filtering capability in a small package.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved circuit performance: Low ESR reduces voltage ripple and improves the efficiency of power supplies and DC-DC converters.
  • Increased reliability: Solid tantalum construction ensures long-term stability and resistance to environmental stresses.
  • Reduced board space: Small size and SMT packaging allow for high-density circuit designs.
  • Simplified assembly: Surface mount technology enables automated assembly and reduces manufacturing costs.
  • Enhanced environmental compatibility: RoHS compliance ensures compliance with environmental regulations.

The T520D477M004AS has a capacitance of 470µF and a voltage rating of 4V. The 'M' in the part number indicates a capacitance tolerance of ±20%. It is important to consult the Kemet datasheet for detailed specifications, including ESR, ripple current rating, and operating temperature range, to ensure proper application and performance.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess