EN
  • EN
  • DE

SST5461

Part No SST5461
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Description P-Channel JFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259999-SST5461
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST5461 CAD Model

Description

The SST5461 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. This JFET is designed for low-noise amplifier and switching applications. It features low on-resistance, low input capacitance, and high transconductance, making it suitable for sensitive analog circuits.

Applications:

  • Low-noise amplifiers
  • Analog switches
  • Sample-and-hold circuits
  • Mixers
  • Impedance converters

Features:

  • P-Channel JFET
  • Low noise
  • High transconductance (gm)
  • Low input capacitance (Ciss)
  • Low on-resistance
  • RoHS compliant

Benefits:

  • Low noise amplification: Ideal for amplifying weak signals without introducing significant noise.
  • Fast switching speed: Enables high-speed switching in analog switch applications.
  • High gain: Provides significant signal amplification due to its high transconductance.
  • Minimal signal loading: Low input capacitance minimizes signal loading in sensitive circuits.

Additional Details:

The SST5461 offers a combination of key JFET parameters, making it a suitable choice for various low-noise and switching applications. Its high transconductance contributes to high gain amplification, while the low input capacitance minimizes signal loading. This JFET is typically packaged in a TO-92 or SOT-23 package. Refer to the Vishay datasheet for detailed electrical characteristics, application notes, and recommended biasing circuits. The datasheet specifies the gate-source cutoff voltage (VGS(off)), drain current (IDSS) at VGS=0V, and transconductance (gm) values, which are crucial for proper circuit design. The device's input capacitance (Ciss) and output capacitance (Coss) are important for determining the device's frequency response.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess