EN
  • EN
  • DE

STTH20004TV1

Part No STTH20004TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 120A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 100μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212408-STTH20004TV1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH20004TV1 CAD Model

Description

STTH20004TV1 - Ultrafast High Voltage Rectifier

The STTH20004TV1 is a state-of-the-art ultrafast high voltage rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to meet the stringent requirements of high efficiency power supplies, enabling systems to run cooler and more reliably.

With its impressive reverse voltage capability of up to 400 V, the STTH20004TV1 is well-suited for applications in switched-mode power supplies and high-frequency power converters. Its ultrafast switching capability, with a reverse recovery time as low as 35 ns, makes it an excellent choice for high-efficiency operations, particularly in environments where minimizing power loss is crucial.

The STTH20004TV1 is housed in an insulated TO-220AB package, which not only provides excellent thermal performance but also ensures electrical isolation from the mounting surface. This package is widely recognized for its robustness and is compatible with a wide range of heat-sinking options, making it easy to integrate into various designs.

Key features of the STTH20004TV1 include:

  • Average forward current of 20 A, capable of handling high current loads with ease.
  • Low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High junction temperature capability, ensuring reliability and performance even under extreme operating conditions.
  • Compliance with RoHS directives, reflecting STMicroelectronics' commitment to environmental sustainability.

The device's superior performance characteristics make it an ideal choice for power factor correction (PFC) circuits, where it can help to improve the power factor and reduce harmonic distortion in the electrical system. Additionally, its fast switching and low power loss attributes are beneficial in applications such as welding equipment, uninterruptible power supplies (UPS), and freewheeling diodes in motor control circuits.

Whether you're designing for industrial, commercial, or high-tech applications, the STTH20004TV1 from STMicroelectronics offers the reliability and efficiency needed to create cutting-edge power solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3277 $90.6554
3+ $37.1919 $111.5757
5+ $36.0297 $180.1485
6+ $34.8674 $209.2044
8+ $33.7052 $269.6416
10+ $30.2185 $302.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess