EN
  • EN
  • DE

SST309-T1-E3

Part No SST309-T1-E3
Manufacturer Vishay
Catalog Electronic Wholesale
Description Very High System Sensitivity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259811-SST309-T1-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST309-T1-E3 CAD Model

Description

The SST309-T1-E3 is a small signal N-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It's designed for low-noise amplifier and switching applications. Its key characteristics include low input capacitance, high input impedance, and low noise figure.

Applications:

  • Low-Noise Amplifiers (LNA): Used in RF and audio LNAs to amplify weak signals with minimal added noise.
  • Analog Switches: Used as analog switches in various circuits due to its fast switching speed and low on-resistance.
  • Mixers: Employed in mixer circuits for signal frequency conversion.
  • Impedance Buffers: Serves as an impedance buffer to isolate circuits and prevent signal loading.
  • Current Sources: Implemented as a current source in precision analog circuits.

Features:

  • Low Noise Figure: Minimizes noise contribution to the amplified signal.
  • High Input Impedance: Prevents signal loading and minimizes signal attenuation.
  • Low Input Capacitance: Reduces signal distortion and improves high-frequency performance.
  • High Gain: Provides high voltage gain for signal amplification.
  • Fast Switching Speed: Enables fast switching operation for digital and analog switching applications.
  • Surface Mount Package: Available in a surface-mount package for easy board assembly.

Benefits:

  • Improved Signal Quality: Low noise figure enhances the signal-to-noise ratio, improving signal quality.
  • Reduced Signal Loading: High input impedance minimizes signal loading and signal attenuation.
  • Enhanced High-Frequency Performance: Low input capacitance enables good performance at high frequencies.
  • Simplified Circuit Design: Easy to use in various analog and digital circuits.
  • Compact Design: Surface-mount package allows for compact board layouts.

Additional Details:

The SST309-T1-E3 is an N-channel JFET. It has specific voltage ratings for gate-source and drain-source voltages, as well as current ratings for drain current. The datasheet provides detailed specifications for its electrical characteristics, including transconductance, pinch-off voltage, and gate leakage current. Proper biasing is essential for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Toko America Inc.
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess