EN
  • EN
  • DE

SS2H9

Part No SS2H9
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Surface Mount Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259011-SS2H9
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS2H9 CAD Model

Description

The SS2H9 is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification and fast switching applications. Schottky rectifiers are known for their low forward voltage drop, which contributes to reduced power loss and improved efficiency in various electronic circuits.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • DC-DC converters
  • High-frequency inverters

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • High efficiency
  • RoHS compliant

Benefits:

  • Improved efficiency in power conversion circuits due to low forward voltage drop
  • Enhanced reliability due to high surge current capability
  • Reduced power dissipation, leading to cooler operation
  • Suitability for high-frequency applications due to fast switching speed
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SS2H9 typically comes in a surface-mount package, making it suitable for automated assembly processes. The specific package type affects its power dissipation capabilities. Always refer to the datasheet for specific electrical characteristics, such as maximum forward current, reverse voltage, and operating temperature range. Proper thermal management, including heatsinking where appropriate, is essential for reliable operation at higher currents. The datasheet will also provide detailed performance graphs illustrating forward voltage drop versus current, reverse leakage current versus temperature, and other critical parameters.

Schottky diodes, like the SS2H9, are majority carrier devices, meaning that their conduction mechanism relies primarily on electrons or holes, depending on the type of semiconductor material. This leads to their fast switching speeds compared to traditional PN junction diodes, which rely on the recombination of minority carriers. Their primary limitation is a higher reverse leakage current compared to PN junction diodes, especially at higher temperatures. The SS2H9 is a robust and efficient choice when designed within its operating specifications.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
IXYS
Lowest to $7.8205
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess