The SS2H10 is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification in various applications, offering low forward voltage drop and fast switching speeds. This diode is particularly suitable for applications where minimizing power loss and heat generation is crucial.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- DC-DC converters
- High-frequency rectification
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring structure for transient protection
- High reliability
- RoHS compliant
Benefits
- High Efficiency: Low forward voltage drop minimizes power dissipation, resulting in higher efficiency.
- Improved System Performance: Fast switching speed reduces switching losses and improves overall system performance.
- Robust Protection: High surge current capability and guard ring structure provide protection against voltage transients.
- Reliable Operation: High reliability ensures consistent and dependable performance in demanding applications.
- Environmentally Friendly: RoHS compliance ensures the device is free from hazardous substances.
Specifications
The SS2H10 typically features a maximum repetitive peak reverse voltage (VRRM) of 100V. The average forward current (IF(AV)) is typically rated at 2A. The forward voltage (VF) is usually low, typically around 0.85V at 2A. It is commonly available in a DO-214AA (SMB) package.
The SS2H10 is a reliable and efficient Schottky barrier rectifier ideal for applications where low forward voltage drop and fast switching speeds are essential. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications before integrating this component into a circuit design.