EN
  • EN
  • DE

SS12P4S-M3/86

Part No SS12P4S-M3/86
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1511+
Reference case TO-227A
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 742017-SS12P4S-M3/86
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS12P4S-M3/86 CAD Model

Description

The SS12P4S-M3/86 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-frequency rectification and fast switching applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters for fast rectification and low forward voltage drop.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Incorporated in circuits to protect against reverse polarity connections.
  • High-Frequency Rectification: Used in high-frequency circuits for efficient rectification.

Features:

  • Schottky Barrier Rectifier: Offers low forward voltage drop and fast switching speed.
  • Surface Mount Package: Allows for easy assembly on printed circuit boards.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Power Loss: Minimizes power dissipation, resulting in higher efficiency.
  • High Reliability: Manufactured to withstand harsh environmental conditions and ensure long-term performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power loss, resulting in higher efficiency.
  • Fast Switching: Fast switching speed enables higher frequency operation.
  • Simplified Circuit Design: Surface mount package simplifies assembly and reduces board space.
  • Increased Reliability: High surge current capability and robust design ensure reliable performance.
  • Compact Size: Small size allows for integration into space-constrained applications.

Additional Details:

The SS12P4S-M3/86 is typically supplied in a surface mount package, such as a SMA or SMB. It is designed to operate over a wide temperature range. It is crucial to adhere to the recommended operating conditions to ensure optimal performance and longevity. Vishay datasheets provide detailed electrical characteristics and application guidelines, including forward voltage drop vs. current, reverse leakage current, and thermal resistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess