EN
  • EN
  • DE

CS1608X7R153K500NRB

Part No CS1608X7R153K500NRB
Manufacturer Samwha
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110083-CS1608X7R153K500NRB
Categories Custom Parts
Manufacturer Samwha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS1608X7R153K500NRB CAD Model

Description

The CS1608X7R153K500NRB is a multilayer ceramic capacitor (MLCC) manufactured by Samwha. MLCCs are widely used in electronic circuits for various applications, including decoupling, bypassing, filtering, and energy storage. The "1608" in the part number refers to the case size of the capacitor, which is 1.6mm x 0.8mm. The X7R dielectric indicates a specific temperature coefficient performance.

Applications

  • Decoupling: Used to decouple power supply lines, providing a stable voltage source for integrated circuits (ICs) and other components.
  • Bypassing: Used to bypass high-frequency noise signals to ground, preventing them from interfering with circuit operation.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies, such as noise and harmonics.
  • Timing circuits: Used in timing circuits to control the timing of events.
  • Energy storage: Used to store energy in applications such as battery chargers and power supplies.
  • Consumer electronics: Found in smartphones, tablets, laptops, and other consumer electronic devices.

Features

  • Small size: The 1608 case size allows for high-density circuit designs.
  • High capacitance: Provides a relatively high capacitance value for its size.
  • X7R dielectric: Offers stable performance over a wide temperature range.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves circuit performance.
  • Surface mount technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Stable performance: The X7R dielectric ensures stable capacitance over temperature and voltage variations.
  • High reliability: Ceramic capacitors are known for their high reliability and long lifespan.
  • Reduced noise: Effective decoupling and bypassing capabilities help reduce noise in electronic circuits.
  • Smaller circuit size: The small case size allows for more compact circuit designs.
  • Lower cost: MLCCs are generally cost-effective compared to other types of capacitors.
  • Improved signal integrity: Minimizes signal distortion and reflections in high-frequency circuits.

Additional Details

The "153" in the part number indicates a capacitance of 15 x 10^3 pF, or 0.015 µF. The "K" indicates a capacitance tolerance of ±10%. The voltage rating of 50V indicates the maximum voltage that can be safely applied to the capacitor. The X7R dielectric has a temperature coefficient of ±15% from -55°C to +125°C. Surface mount capacitors are soldered directly onto the surface of a PCB. Detailed specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Chilisin
Need more? Email Us
Hewlett Packard
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess