EN
  • EN
  • DE

SS10P6

Part No SS10P6
Manufacturer Vishay
Catalog Electronic Wholesale
Description High Current Density Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258902-SS10P6
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS10P6 CAD Model

Description

The SS10P6 is a Schottky Barrier Rectifier manufactured by Vishay. Schottky rectifiers are characterized by a low forward voltage drop and fast switching speed, making them efficient for high-frequency applications.

Applications:

  • Switching power supplies: Used as rectifiers in the output stage to improve efficiency.
  • Freewheeling diodes: Protection for inductive loads in DC-DC converters and motor control circuits.
  • Reverse polarity protection: Prevents damage from accidental reverse voltage connections.
  • High-frequency inverters: Suitable for rectification in high-frequency inverter circuits.
  • Solar panel blocking diodes: Prevents reverse current flow in solar panel arrays.

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Withstands high current surges without damage.
  • High switching speed: Minimizes switching losses in high-frequency applications.
  • High junction temperature capability: Operates reliably at elevated temperatures.
  • Low leakage current: Reduces power consumption and improves efficiency.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased efficiency: Low forward voltage drop reduces power losses, leading to improved efficiency.
  • Improved reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced heat dissipation: Low forward voltage drop minimizes heat generation, simplifying thermal management.
  • Fast switching: Minimizes switching losses in high-frequency applications, further improving efficiency.
  • Versatile applications: Suitable for a wide range of rectification and protection needs.

Additional Details:

The SS10P6 is typically available in a DO-201AD package. The peak reverse voltage and average forward current ratings are important parameters to consider when selecting this diode for a specific application. Refer to the datasheet for detailed specifications, including forward voltage drop versus current, reverse leakage current versus voltage, and thermal resistance. Proper heatsinking may be required at high forward currents to maintain the diode within its operating temperature limits. The datasheet also provides information on mounting and soldering guidelines. Schottky diodes are more sensitive to reverse voltage than standard silicon diodes, so it's important to ensure that the peak reverse voltage rating is not exceeded.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess