EN
  • EN
  • DE

SQD25N06-22L

Part No SQD25N06-22L
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive N-Channel 60 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258497-SQD25N06-22L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD25N06-22L CAD Model

Description

The SQD25N06-22L is an N-channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications. This device offers a low on-resistance and gate charge, resulting in reduced power losses and improved system efficiency.

Applications:

  • Synchronous Rectification in DC-DC Converters: Used to improve the efficiency of DC-DC converters by reducing conduction losses.
  • Power Management in Portable Devices: Employed in battery management systems and load switches for efficient power distribution.
  • Motor Control: Suitable for low-voltage motor control applications in robotics and consumer electronics.
  • LED Lighting: Used in LED drivers for efficient and precise current control.
  • Load Switching: Functions as a load switch in various electronic circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency. Typical RDS(on) is 22 mΩ at VGS = 10V.
  • Low Gate Charge (Qg): Reduces switching losses, enabling high-frequency operation.
  • Fast Switching Speed: Enables efficient switching performance.
  • Avalanche Rated: Robust avalanche performance for enhanced reliability.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with industry standards.
  • Halogen-Free: Free of halogen substances.

Benefits:

  • Improved Energy Efficiency: Low on-resistance and gate charge contribute to reduced power losses and higher efficiency.
  • Enhanced System Performance: Fast switching speed enables high-frequency operation, improving system performance.
  • Increased Reliability: Avalanche rating provides robustness against voltage transients.
  • Environmentally Friendly: Lead-free and RoHS compliant design meets environmental regulations.
  • Simplified Design: Easy to use in various power switching applications.

Additional Details:

The SQD25N06-22L has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 25A. The gate-source voltage (VGS) is rated at +/- 20V. It is available in a PowerPAK® SO-8 package for efficient thermal management. For detailed specifications, refer to the Vishay datasheet. Proper heatsinking is recommended for high-current applications.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,112 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess