EN
  • EN
  • DE

SQ7415EN-T1-E3

Part No SQ7415EN-T1-E3
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive P-Channel 60 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15
Reference case PowerPAK
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756832-SQ7415EN-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQ7415EN-T1-E3 CAD Model

Description

The SQ7415EN-T1-E3 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for a wide range of power switching and amplification applications. It features a low on-resistance and fast switching speed, making it suitable for efficient power management in various electronic devices.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient power switching and regulation.
  • Load Switching: Employed for switching various loads in electronic circuits.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of motors.
  • Power Management: Integrated into power management systems for efficient power distribution and control.
  • Backlighting: Found in backlighting circuits for LCD screens and other display devices.

Features

  • N-Channel MOSFET: Provides efficient switching and amplification capabilities.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables rapid switching of signals and loads.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: Low on-resistance contributes to improved power efficiency.
  • Faster Switching: Fast switching speed enables high-performance switching applications.
  • Space Saving: Surface mount package allows for denser circuit layouts.
  • Easy Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SQ7415EN-T1-E3 MOSFET has specific voltage and current ratings, as well as gate charge and thermal resistance characteristics. It is designed to operate within a specified temperature range and is typically available in a surface mount package for easy integration into electronic circuits. The device is commonly used in applications where efficient power switching and amplification are critical, such as in power supplies, motor drives, and lighting systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1111 $61.1110
24+ $5.0139 $120.3336
36+ $4.8579 $174.8844
50+ $4.7009 $235.0450
64+ $4.5438 $290.8032
86+ $4.0737 $350.3382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess