EN
  • EN
  • DE

SOMC1601103GTR

Part No SOMC1601103GTR
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Res Thick Film NET 10K Ohm 2% 1.2W ±100ppm/°C BUS Molded 16-Pin DIP Gull Wing SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095402-SOMC1601103GTR
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC1601103GTR CAD Model

Description

The Vishay SOMC1601103GTR is a thick film resistor network in a surface mount package. It integrates multiple resistors into a single component, offering space-saving and performance advantages compared to discrete resistors. Manufactured by Vishay Intertechnology, a well-known electronic component manufacturer, this resistor network is designed for precision and stability in various electronic applications.

Applications

  • Voltage Dividers
  • Current Limiting
  • Pull-Up/Pull-Down Resistors
  • Feedback Resistors in Operational Amplifiers
  • Signal Termination

Features

  • Surface Mount Configuration: Enables efficient automated assembly processes, reducing manufacturing costs.
  • Integrated Resistor Network: Consolidates multiple resistors into a single package, saving PCB space.
  • Thick Film Technology: Provides stable resistance values and reliable performance over time.
  • High-Precision Resistors: Ensures accurate circuit performance due to tight resistance tolerances.
  • RoHS Compliant: Adheres to environmental regulations for hazardous substance control.

Benefits

  • Space Optimization: Reduces the overall footprint on the PCB, enabling smaller and more compact designs.
  • Enhanced Reliability: Improves circuit reliability through consistent resistor matching and minimized component count.
  • Cost Savings: Lowers assembly costs by reducing the number of components to be handled and placed.
  • Simplified Design: Streamlines circuit design by integrating multiple resistor functions into a single component.
  • Stable Performance: Maintains consistent resistance values across a wide range of operating conditions.

The '103GTR' designation indicates a resistance value of 10k ohms (10 x 10^3 ohms) with a specific tolerance code ('G' usually indicating 2% or 5%). The 'TR' likely indicates tape and reel packaging for automated assembly. The device is designed to operate within specific power and temperature ratings, detailed in Vishay datasheets. Commonly used where precision resistance matching and space constraints are crucial.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess