EN
  • EN
  • DE

SPP3401BS23RG

Part No SPP3401BS23RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339069-SPP3401BS23RG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP3401BS23RG CAD Model

Description

The SPP3401BS23RG is a Power MOSFET manufactured by SYNC POWER Crop, designed for highly efficient power switching applications. This component is engineered to minimize power losses and maximize efficiency in power conversion circuits. The MOSFET is capable of handling substantial current and voltage, making it ideal for a wide range of power management scenarios.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • LED Lighting Systems
  • Motor Control Circuits

Features:

  • Low On-Resistance (RDS(on))
  • High Current Capability
  • High Voltage Rating
  • Fast Switching Speed
  • RoHS Compliant
  • S23 Surface Mount Package

Benefits:

  • Improved energy efficiency due to low RDS(on), reducing power dissipation and heat generation.
  • Enhanced thermal performance allows for cooler operation and increased product lifespan.
  • Simplified circuit design due to its robust characteristics and ease of use.
  • Compact size enables integration into space-constrained applications.
  • Reliable performance even in demanding environments, thanks to its high voltage and current handling capabilities.

Additional Details:

The SPP3401BS23RG features a low gate charge (Qg), which ensures rapid switching times and minimizes switching losses. Its avalanche capability offers additional protection against voltage spikes, thereby increasing the reliability of power systems. The S23 surface mount package facilitates efficient heat dissipation and simplified manufacturing processes.

This MOSFET is particularly useful in applications that require both high efficiency and a compact form factor. Utilizing advanced trench MOSFET technology, SYNC POWER Crop achieves an excellent balance of low on-resistance, high current handling, and fast switching performance. This makes the SPP3401BS23RG a superb option for advanced power electronics design. The device is designed for reliable performance within a wide temperature range, assuring robust functionality in varying operating conditions.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess