EN
  • EN
  • DE

SOMC140310ROGRZ

Part No SOMC140310ROGRZ
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 336426-SOMC140310ROGRZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC140310ROGRZ CAD Model

Description

The SOMC140310ROGRZ is a thick film resistor array manufactured by Vishay. It is designed for surface mount applications where space is at a premium and multiple resistors are required. This resistor array offers excellent stability and reliability, making it suitable for a variety of electronic circuits.

Applications:

  • Voltage dividers: Used in circuits requiring precise voltage division.
  • Current limiting: Protects sensitive components from excessive current flow.
  • Pull-up/Pull-down resistors: Employed in digital circuits for defining logic states.
  • Feedback resistors: Integrated into amplifier circuits for gain control.
  • Termination resistors: Used to match impedance and prevent signal reflections in transmission lines.

Features:

  • Surface Mount Package: Compact SOMC package saves board space.
  • Thick Film Technology: Provides stable and reliable resistor performance.
  • Multiple Resistors in One Package: Reduces component count and simplifies assembly.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • High Precision: Offers tight tolerance for accurate resistance values.

Benefits:

  • Space Saving: Integrates multiple resistors into a single component, reducing board size and complexity.
  • Improved Reliability: Thick film construction ensures stable performance over a wide range of operating conditions.
  • Simplified Assembly: Surface mount design allows for automated placement and soldering.
  • Cost Effective: Reduces component count and assembly time, leading to lower overall system cost.
  • Precise Resistance Values: Enables accurate circuit performance and minimizes variations.

Additional Details:

The SOMC140310ROGRZ resistor array features a resistance value of 10 Ohms. It has a power rating suitable for general-purpose applications. The operating temperature range is typically between -55°C and +125°C, ensuring reliable operation in diverse environments. The tolerance of the resistance value can vary depending on the specific product grade. The soldering profile should adhere to industry standards for surface mount components to ensure proper adhesion and prevent damage during assembly. The materials used in the construction of the resistor array are chosen for their electrical and mechanical properties, ensuring long-term reliability and performance.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess