EN
  • EN
  • DE

SMZJ3790A-E3/52

Part No SMZJ3790A-E3/52
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 1.5W DO214AA / Zener Diode 11 V 1.5 W ±10% Surface Mount DO-214AA (SMBJ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±10%
Power - Max 1.5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 8.4 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMZJ37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 750
Win Source Part Number 1094624-SMZJ3790A-E3/52
Ultra Librarian 3D Model Ultra Librarian SMZJ3790A-E3/52 CAD Model

Description

The SMZJ3790A-E3/52 is a surface-mount Zener diode manufactured by Vishay. This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. It offers a stable clamping voltage and fast response time, making it suitable for protecting sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage surges caused by electrostatic discharge (ESD), inductive switching, and other transient events.
  • Overvoltage Protection: Clamping voltage to a safe level to prevent damage to downstream circuits.
  • Clamping Circuits: Limiting voltage swings in signal processing applications.
  • Reverse Polarity Protection: Preventing damage from accidental reverse polarity connections.

Features:

  • Surface Mount Package: Compact size for space-saving designs.
  • Zener Voltage: Provides a well-defined clamping voltage.
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Capability: Withstands high transient currents.
  • Fast Response Time: Quickly clamps voltage spikes.

Benefits:

  • Protection of Sensitive Components: Prevents damage from voltage transients.
  • Stable Voltage Regulation: Maintains a consistent voltage output.
  • Improved Circuit Reliability: Reduces the risk of component failure.
  • Compact Design: Saves board space in high-density applications.
  • Easy to Use: Simple integration into existing circuits.

Additional Details:

The SMZJ3790A-E3/52 is housed in a DO-214AA (SMB) package. Its Zener voltage is typically around 150V. Key specifications include the Zener voltage tolerance, maximum surge current, and reverse leakage current. Designers should consult the datasheet for detailed electrical characteristics and application notes. Proper heatsinking may be required in high-power applications. It is often used in power supplies, communication equipment, and industrial control systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess