EN
  • EN
  • DE

DS10CP152TMAX/NOPB

Part No DS10CP152TMAX/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1.5 Gbps 2X2 LVDS Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168681-DS10CP152TMAX/NOPB
Manufacturer Homepage www.ti.com
Family Name DS10CP152
Introduction Date November 15, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS10CP152TMAX/NOPB CAD Model

Description

The DS10CP152TMAX/NOPB is a state-of-the-art signal conditioning device designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is a high-speed LVDS (Low Voltage Differential Signaling) repeater that is capable of effectively boosting signal strength for improved transmission over longer distances and through noisy environments.

Key Features

  • LVDS Repeater: The device acts as a repeater for LVDS signals, which ensures the integrity of high-speed data transmission by reconditioning the data signals.
  • High Data Rate: With support for data rates up to 3.125 Gbps, this repeater is suitable for high-performance applications that require rapid data transfer.
  • Low Power Consumption: Designed for efficiency, the DS10CP152TMAX/NOPB operates with minimal power consumption, making it ideal for power-sensitive applications.
  • Small Footprint: The compact size of the package (14-TSSOP) allows for integration into space-constrained designs without sacrificing performance.
  • Industrial Temperature Range: This device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh conditions.
  • Robust ESD Protection: It includes robust ESD protection, safeguarding the device against electrostatic discharge events.

Applications

The DS10CP152TMAX/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-speed data communications
  • Signal conditioning in noisy environments
  • Extending cable reach in communication systems
  • Networking equipment and switches
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS10CP152TMAX/NOPB is no exception. It is designed to meet the rigorous standards required by industrial applications and is backed by TI's extensive testing and reliability processes. Furthermore, the "NOPB" designation indicates that this product is provided in a lead-free package, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9315 $55.4520
18+ $5.6874 $102.3732
28+ $5.5096 $154.2688
38+ $5.3319 $202.6122
49+ $5.1542 $252.5558
65+ $4.6210 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,866 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess