EN
  • EN
  • DE

AD7576AQ

Part No AD7576AQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS 10 us uP-Compatible 8-Bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137477-AD7576AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7576AQ CAD Model

Description

The AD7576AQ is a high-performance, single-chip analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is known for its reliability and accuracy, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.

Key Features

  • Resolution: The AD7576AQ offers a resolution of 8-bits, which provides a good balance between data size and resolution for many applications.
  • Sampling Rate: With a fast conversion time, this ADC is capable of handling sampling rates that suit a variety of real-time data acquisition needs.
  • Single Supply Operation: The device operates on a single 5V power supply, simplifying the power design in embedded systems.
  • Input Voltage Range: The input voltage range is compatible with many sensor outputs and signal sources, providing flexibility in system design.
  • Analog Input: The AD7576AQ features a single analog input channel, which is suitable for systems that require a single point of data measurement.
  • Interface: It comes with a digital interface that is easy to connect with microprocessors and microcontrollers, making system integration seamless.

Applications

The AD7576AQ is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Medical devices
  • Industrial automation

Quality and Reliability

Analog Devices Inc. ensures that the AD7576AQ meets the highest quality and reliability standards. The device is available in a rugged ceramic DIP (Dual In-line Package), designated by the 'AQ' suffix, which provides additional protection against harsh industrial environments.

Conclusion

With its precision, speed, and ease of use, the AD7576AQ from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a reliable ADC solution. Its compatibility with a wide range of applications and stringent quality control makes it a trustworthy component for your next project.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess