EN
  • EN
  • DE

LMC6442AIM/NOPB

Part No LMC6442AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6442 Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.0041 V/μs
GBP - Gain Bandwidth Product 10.5kHz
Current - Input Bias 0.005pA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.9μA
Output Current per Channel 2.1mA
Dual Supply Voltage (±) 1.8 V ~ 11 V, ±0.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201195-LMC6442AIM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMC6442
Introduction Date September 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMC6442AIM/NOPB CAD Model

Description

The LMC6442AIM/NOPB is a high-performance, dual operational amplifier produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is notable for its low-voltage operation and power-saving features, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The device can operate with a supply voltage range of 2.7V to 12V, which allows for flexibility in various circuit designs and ensures compatibility with both low and standard voltage systems.
  • Low Power Consumption: With a quiescent current of only 25 µA per channel, the LMC6442AIM/NOPB helps to extend battery life in portable devices.
  • Rail-to-Rail Output: The operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • High Input Impedance: The high input impedance minimizes the current draw from the input source, which is beneficial for sensor interfacing and precision applications.
  • No Phase Reversal: The device is designed to prevent phase reversal, ensuring stable operation even when the input exceeds the supply voltage range.

Applications

The LMC6442AIM/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Sensor amplification and signal conditioning
  • Medical instrumentation
  • Low-voltage data acquisition systems
  • Audio and telecommunication circuits

Product Packaging

This operational amplifier is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for hazardous substances.

Quality and Reliability

As with all Texas Instruments products, the LMC6442AIM/NOPB is manufactured to high-quality standards, ensuring reliability and performance consistency. The device's operational temperature range from -40°C to 85°C also guarantees functionality across a wide range of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8341 $53.6774
32+ $3.1460 $100.6720
50+ $3.0477 $152.3850
68+ $2.9494 $200.5592
88+ $2.8510 $250.8880
118+ $2.5561 $301.6198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess