The SMM02040C6812FBE00 is a precision thin film MELF (Metal Electrode Leadless Face) resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, accuracy, and reliability.
Applications:
- Precision analog circuits.
- Medical equipment.
- Test and measurement instruments.
- Automotive electronics.
- Industrial control systems.
Features:
- Thin film technology for high stability.
- MELF package for excellent pulse load capability.
- Tight tolerance.
- Low temperature coefficient of resistance (TCR).
- RoHS compliant.
- Lead-free termination.
Benefits:
- Accurate and stable resistance value over time and temperature.
- Reliable performance under harsh environmental conditions.
- Minimal impact on circuit performance due to low TCR.
- Suitable for high-precision applications.
- Easy to mount using standard soldering techniques.
Additional Details:
The SMM02040C6812FBE00 has a resistance value of 68.1 kΩ and a tolerance of 1%. The power rating is typically 0.4 W, and the operating temperature range is specified in the Vishay datasheet. The MELF package provides excellent mechanical stability and is resistant to vibration and shock. It is important to follow the recommended soldering guidelines to ensure proper connection and prevent damage to the resistor.
This precision thin film resistor is an excellent choice for applications where accuracy, stability, and reliability are critical. Vishay's reputation for quality ensures consistent performance and long-term availability.