EN
  • EN
  • DE

SIR164DP-T1-E3

Part No SIR164DP-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190228-SIR164DP-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIR164DP-T1-E3 CAD Model

Description

The SIR164DP-T1-E3 is an N-Channel MOSFET manufactured by Vishay. It is designed for switching applications in a wide range of electronic devices. Its key characteristics include low on-resistance and high current capability.

Applications:

  • Load Switching: Controls power to various loads with high efficiency.
  • Power Management: Used in DC-DC converters and power supplies.
  • Motor Control: Drives small motors in various applications.
  • Backlighting: Used in LED backlighting circuits.
  • Synchronous Rectification: Improves efficiency in power supplies.

Features:

  • N-Channel MOSFET: Commonly used in switching applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • TrenchFET® Power MOSFET Technology: Provides superior performance.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • High Efficiency: Minimizes power dissipation due to low RDS(on).
  • Compact Size: Allows for use in space-constrained applications.
  • Reliable Operation: Ensures consistent performance.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive.
  • Environmentally Responsible: Halogen-free construction.

Additional Details:

The SIR164DP-T1-E3 features a drain-source voltage (VDS) rating typically around 25V. The drain current (ID) rating can be quite high, potentially exceeding 10A, depending on the operating conditions and temperature. The on-resistance (RDS(on)) is very low, often in the single-digit milliohm range. The T1-E3 suffix signifies the specific tape and reel packaging used for automated assembly. It utilizes Vishay's TrenchFET technology, contributing to its low RDS(on) and fast switching performance. This MOSFET is often selected for applications where high efficiency and compact size are critical requirements.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess