EN
  • EN
  • DE

SI9200DY

Part No SI9200DY
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093006-SI9200DY
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI9200DY CAD Model

Description

The SI9200DY is a high-side driver IC manufactured by Vishay. This device is designed to drive inductive loads such as relays, solenoids, and lamps in automotive and industrial applications.

Applications:

  • Automotive lighting: Driving headlights, taillights, and other automotive lamps.
  • Relay driving: Controlling relays in automotive and industrial control systems.
  • Solenoid driving: Driving solenoids in various applications such as valve control and actuator systems.
  • Motor control: Driving small DC motors and other motor-driven devices.

Features:

  • High-side driver: Drives loads connected to the positive supply rail.
  • Overcurrent protection: Protects the IC and the load from damage due to excessive current.
  • Overvoltage protection: Protects the IC from damage due to overvoltage conditions.
  • Thermal shutdown: Shuts down the IC if the temperature exceeds a safe limit.
  • Diagnostic feedback: Provides fault status information to the microcontroller.

Benefits:

  • Robust protection: Protects the IC and the load from various fault conditions.
  • Reliable operation: Ensures reliable performance in harsh automotive and industrial environments.
  • Simplified design: Reduces the number of external components required.
  • Diagnostic capabilities: Enables early detection of fault conditions.

Additional Details:

The SI9200DY integrates protection features like overcurrent, overvoltage, and overtemperature protection for reliable operation. It typically offers diagnostic feedback, allowing the system to detect fault conditions. Refer to the device datasheet for detailed electrical specifications, timing diagrams, and application notes. The datasheet will specify the maximum load current, supply voltage range, and operating temperature range. External components, such as flyback diodes, may be required depending on the application. The SI9200DY is commonly available in a surface-mount package.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess