AMC5902DS - High Performance Voltage Supervisor
The AMC5902DS is a high-performance voltage supervisor, specifically crafted to manage critical voltage levels in your applications, ensuring system reliability and protecting against under-voltage conditions.
- Application/Projects:
- Microprocessor systems
- Embedded applications
- Wireless communication devices
- Network infrastructure equipment
- Features and Benefits:
- Real-time monitoring: Constantly supervises voltage levels ensuring reliable operation.
- Adjustable thresholds: Customize under-voltage protection according to system needs.
- Power efficiency: Delivers low power consumption during operation.
- Enhanced protection: Guards sensitive components in volatile power environments.
- Additional Details:
- Package type: Encased in SOIC-8 for robustness and easy installation.
- Temperature range: Supports operations from -40°C to +85°C.