EN
  • EN
  • DE

SI7900EDN-T1-E3

Part No SI7900EDN-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190128-SI7900EDN-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7900EDN-T1-E3 CAD Model

Description

The SI7900EDN-T1-E3 is a P-Channel 30V MOSFET from Vishay Siliconix, designed for synchronous rectification, DC-DC converters, and other power management applications. This MOSFET is optimized for low on-resistance, enabling efficient power conversion and minimizing power loss. The '-T1' suffix indicates tape and reel packaging for automated assembly, and the '-E3' suffix indicates it is a lead (Pb)-free device compliant with RoHS standards.

Applications:

  • Synchronous Rectification: Efficient alternative to schottky diodes in DC-DC converters.
  • DC-DC Converters: Ideal for use in step-down (buck) and step-up (boost) converters.
  • Power Management: Used in power supplies and battery management systems.
  • Notebook Computers: Used in voltage regulation modules (VRMs).
  • Portable Devices: Suitable for smartphones, tablets, and other battery-powered electronics.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • 30V Drain-Source Voltage (VDS): Suitable for 30V applications.
  • Low Gate Charge (Qg): Reduces switching losses.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for optimal performance.
  • PowerPAK® SO-8 Package: Compact footprint with excellent thermal performance.
  • Tape and Reel Packaging (-T1): Designed for automated pick and place assembly.
  • Lead (Pb)-Free and RoHS Compliant (-E3): Meets environmental standards.

Benefits:

  • High Efficiency: Reduced power loss leads to improved efficiency in power conversion.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Compact Design: Small PowerPAK® SO-8 package allows for dense circuit designs.
  • Reduced Switching Losses: Low gate charge contributes to minimizing switching losses.
  • Improved Thermal Performance: PowerPAK® SO-8 package offers superior thermal dissipation.
  • Automated Assembly: Tape and reel packaging facilitates high-volume manufacturing.
  • Environmental Compliance: Meets RoHS standards for lead-free manufacturing.

Additional Details:

The SI7900EDN-T1-E3 features a maximum drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V. Its low on-resistance (RDS(on)) significantly reduces conduction losses. The device's operating junction temperature range is -55°C to +150°C. Encapsulated in a PowerPAK® SO-8 package, it ensures excellent thermal management. Being RoHS-compliant and lead-free (-E3), it aligns with environmental regulations. The tape and reel packaging (-T1) is tailored for automated pick-and-place assembly, streamlining the manufacturing process. This MOSFET excels in applications demanding efficient power management and compliance with environmental standards.

The SI7900EDN-T1-E3's superior efficiency, compact design, and adherence to environmental standards make it a prime choice for modern electronic designs, especially in portable devices and power management systems where battery life and space optimization are paramount.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 8SOIC / Trans MOSFET N/P-CH 30V 7.5A/5.6A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 5A/6A 8DFN
Lowest to $0.2595
Alpha & Omega Semiconductor Inc.
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 13A 8-Pin SOIC
Lowest to $27.0640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess