EN
  • EN
  • DE

SI7886DP-T1-E3

Part No SI7886DP-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190122-SI7886DP-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7886DP-T1-E3 CAD Model

Description

The SI7886DP-T1-E3 is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix, designed for load switching and other power management applications. It is optimized for low on-resistance, enabling efficient power conversion and minimizing power loss in portable devices and systems. The "-T1" suffix indicates tape and reel packaging for automated assembly, and the "-E3" denotes it is a lead (Pb)-free and RoHS-compliant device.

Applications:

  • Load Switching: Ideal for high-side load switching in battery-powered devices.
  • Power Management: Used in DC-DC converters and power management circuits.
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronics.
  • Battery Management: Employed in battery charging and discharging circuits.
  • Motor Control: Low-power motor control applications.

Features:

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Low Threshold Voltage: Enables operation with low gate drive voltage.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for high power density.
  • 20V Drain-Source Voltage: Suitable for applications up to 20V.
  • Small Footprint: Available in a space-saving powerPAK® SO-8 package.
  • Tape and Reel Packaging (-T1): Designed for automated pick and place assembly.
  • Lead (Pb)-Free and RoHS Compliant (-E3): Meets environmental standards.

Benefits:

  • High Efficiency: Reduced power loss leads to improved efficiency in power conversion.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for dense circuit designs.
  • Simplified Drive Circuitry: Low threshold voltage simplifies gate drive requirements.
  • Improved Thermal Performance: PowerPAK® SO-8 package offers enhanced thermal dissipation.
  • Automated Assembly: Tape and reel packaging facilitates high-volume manufacturing.
  • Environmental Compliance: Meets RoHS standards for lead-free manufacturing.

Additional Details:

The SI7886DP-T1-E3 features a maximum drain-source voltage (VDS) of 20V and a gate-source voltage (VGS) of ±12V. The on-resistance (RDS(on)) is typically very low, enhancing the device's efficiency. The operating junction temperature range is typically -55°C to +150°C. It is available in a PowerPAK® SO-8 package, ensuring efficient thermal management. This MOSFET is designed to be RoHS-compliant and lead-free, aligning with stringent environmental standards. The “-T1” suffix signifies that the components are provided in Tape and Reel packaging for use in automated assembly processes, while “-E3” ensures it’s a Pb-free device. The core specifications and performance characteristics are the same as the SI7886DP.

The SI7886DP-T1-E3's low on-resistance, compact package, tape and reel packaging, and environmental compliance make it an excellent choice for efficient power management in a variety of applications, particularly in portable devices where battery life is critical and automated, environmentally conscious manufacturing processes are required. Its robust design further enhances its suitability for modern electronic designs.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess