EN
  • EN
  • DE

MCIMX6D6AVT10AE

Part No MCIMX6D6AVT10AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6D ENHANCED 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935357612557, 568-13533
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926539-MCIMX6D6AVT10AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6D6AVT10AE CAD Model

Description

The MCIMX6D6AVT10AE is a high-performance, energy-efficient processor from NXP's i.MX 6Dual series. It is designed to deliver a leading-edge multimedia experience with a high level of integration and power management for both industrial and consumer applications.

Key Features

  • Core: The processor is built on ARM® Cortex®-A9 architecture with a dual-core configuration, running at a speed of up to 1 GHz. This provides a balance between performance and power consumption, making it ideal for applications requiring complex processing capabilities.
  • Graphics: It comes with an integrated Vivante GC2000 3D GPU and a Vivante GC320 2D GPU. These graphics engines support a wide range of APIs including OpenGL® ES 2.0 and 3.0, OpenCL™, and DirectFB, enabling advanced graphics and smooth video playback.
  • Video Processing: With a Multi-format HD 1080p video decoder and encoder, the MCIMX6D6AVT10AE is capable of handling high-definition video processing tasks with ease, making it suitable for multimedia applications like streaming devices and digital signage.
  • Memory: It supports a variety of memory interfaces, including 64-bit DDR3, DDR3L, LPDDR2, and MLCC, which allows designers flexibility in memory configuration for their specific application needs.
  • Connectivity: The processor includes a range of connectivity options such as high-speed USB 2.0 with PHY, Gigabit Ethernet, and PCI Express® and SATA 2.0 interfaces, providing a broad spectrum of data transfer capabilities.
  • Operating Conditions: Designed for versatility, the MCIMX6D6AVT10AE operates within the industrial temperature range of -40°C to 105°C, making it suitable for harsh environments.

Applications

The MCIMX6D6AVT10AE is ideal for a wide range of applications, including but not limited to:

  • Advanced Industrial Control
  • Automotive Infotainment
  • Smart Energy Management
  • Portable Medical Devices
  • Interactive Point-of-Sale Kiosks
  • High-end Audio Systems

Conclusion

With its robust multimedia features, high level of integration, and support for a wide range of interfaces, the MCIMX6D6AVT10AE from NXP stands out as a powerful and versatile solution for complex embedded systems. Its ability to operate in extreme temperatures further enhances its suitability for challenging applications across various industries.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.5971 $56.5971
2+ $53.0150 $106.0300
3+ $51.2239 $153.6717
5+ $47.6418 $238.2090
6+ $45.8508 $275.1048
7+ $44.0598 $308.4186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess