EN
  • EN
  • DE
  • IT

SI7705D

Part No SI7705D
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322791-SI7705D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7705D CAD Model

Description

The SI7705D is an N-Channel 30V MOSFET from Vishay Siliconix. This MOSFET is designed for efficient power switching and load management. It is characterized by a low on-resistance (RDS(on)) and fast switching speeds, making it suitable for a wide range of applications.

Applications:

  • Load Switching: Controls power distribution in electronic devices and systems.
  • Power Management: Used in battery management systems and power supplies.
  • DC-DC Conversion: Suitable for synchronous rectification and other DC-DC converter topologies.
  • Motor Control: Low-power motor control applications.
  • LED Lighting: Driving LEDs in various lighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher frequency operation.
  • N-Channel MOSFET: Simplifies gate drive circuitry.
  • 30V Drain-Source Voltage (VDS): Suitable for a variety of low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Provides optimized power density and performance.
  • Standard SO-8 Package: Industry-standard surface mount package.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces conduction losses, leading to higher efficiency.
  • Reduced Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Improved Thermal Performance: Lower power dissipation reduces heat generation.
  • Simplified Design: N-channel configuration simplifies gate drive requirements.

Additional Details:

The SI7705D is supplied in a standard SO-8 package for easy surface mount assembly. The datasheet provides detailed electrical characteristics, including RDS(on) vs. gate voltage and switching time performance curves. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess