EN
  • EN
  • DE

SI7118DN

Part No SI7118DN
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190072-SI7118DN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7118DN CAD Model

Description

The SI7118DN is an N-Channel MOSFET manufactured by Vishay. This MOSFET is designed to provide efficient power management in a variety of applications. It leverages Vishay's advanced technology to deliver low on-resistance and fast switching speeds. This product is commonly used in DC-DC converters, load switching, and power management systems.

Applications

  • DC-DC Converters: Used for efficient voltage conversion in various electronic devices.
  • Load Switching: Enables precise control of power delivery to different loads.
  • Power Management in Portable Devices: Optimizes battery life and overall system efficiency.
  • Motor Control: Provides efficient and reliable control of small motors.
  • LED Lighting: Used in LED drivers to ensure efficient and stable power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, improving performance in high-frequency applications.
  • Low Gate Charge (Qg): Reduces drive power requirements, further enhancing efficiency.
  • N-Channel Configuration: Simplifies drive circuitry in many applications.
  • TrenchFET® Power MOSFET Technology: Offers superior power density and efficiency.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Increased Efficiency: Low RDS(on) and fast switching minimize power dissipation.
  • Extended Battery Life: Optimizes power usage in portable devices.
  • Compact Design: High power density allows for smaller and lighter designs.
  • Reliable Performance: Robust design ensures stable operation in diverse conditions.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The SI7118DN is typically available in a PowerPAK® SO-8 package, providing excellent thermal performance for surface-mount applications. Key specifications include a gate-source voltage (VGS) rating and a continuous drain current (ID) that depends on operating temperature and mounting conditions. The device's thermal resistance ensures effective heat dissipation. It is designed for a wide range of operating temperatures, making it suitable for various environments. The low gate charge contributes to reduced switching losses and improved overall efficiency in high-frequency circuits.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7847 $58.4787
51+ $2.2857 $116.5707
79+ $2.2141 $174.9139
108+ $2.1425 $231.3900
140+ $2.0709 $289.9260
187+ $1.8572 $347.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess