The SI6943BDQ-T1 is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix. This power MOSFET is designed for high-efficiency power management in a variety of applications. It combines high performance with a compact PowerPAK® SC-70 package, making it ideal for space-constrained applications.
Applications:
- Load Switching
- Battery Management
- DC-DC Conversion
- Power Management in Portable Devices
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Logic Level Gate Drive
- PowerPAK® SC-70 Package
- Halogen-free According to IEC 61249-2-21 Definition
Benefits:
- Improved Power Efficiency: The low RDS(on) minimizes power loss due to conduction, resulting in higher efficiency and reduced heat generation.
- Compact Design: The PowerPAK® SC-70 package saves valuable board space, allowing for smaller and more compact designs.
- Ease of Use: The logic-level gate drive simplifies the design process and allows for direct interfacing with low-voltage control signals.
- Reliable Performance: Vishay Siliconix MOSFETs are known for their high quality and reliability, ensuring stable performance in demanding applications.
- Reduced System Cost: The high efficiency and compact size of the SI6943BDQ-T1 can help reduce overall system cost by minimizing the need for heat sinks and other components.
Additional Details:
The SI6943BDQ-T1 has a drain-source voltage rating of 20V and a continuous drain current of up to 4.8A. The gate-source voltage is rated at +/- 12V. The typical RDS(on) value is 0.045 Ohms at a gate-source voltage of -4.5V. This MOSFET is designed to operate over a wide temperature range, typically from -55°C to +150°C. The PowerPAK® SC-70 package provides excellent thermal performance, allowing for efficient heat dissipation. This device is suitable for RoHS-compliant applications.