The SI4966DY-E3 is a P-Channel MOSFET from Vishay Siliconix. It is designed for a variety of power management applications, including load switching and DC-DC conversion. The device features a low on-resistance (RDS(on)) and is optimized for efficient power handling. The “E3” suffix indicates that the component is lead (Pb)-free and halogen-free, making it compliant with environmental standards.
Applications
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Management Systems
- High-Side Load Switching
Features
- Low RDS(on) for reduced power losses
- Logic Level Gate Drive for easy interfacing with logic circuits
- Surface Mount Package (SO-8) for compact designs
- TrenchFET® Power MOSFET Technology for efficient performance
- Lead (Pb)-Free and Halogen-Free, complying with environmental regulations
Benefits
- Improved efficiency due to low on-resistance
- Simplified circuit design with logic level gate drive
- Reduced board space with the small SO-8 package
- Enhanced reliability and performance in power management systems
- Environmentally friendly due to compliance with RoHS standards
Additional Details
The SI4966DY-E3 boasts a low RDS(on), which significantly reduces conduction losses, enhancing overall system efficiency. This parameter typically measures around 0.045 Ohms at a gate-source voltage (VGS) of -4.5V. The logic-level gate drive simplifies the interfacing with low-voltage control circuits, eliminating the need for additional level-shifting components. The SO-8 surface mount package contributes to compact designs and facilitates efficient thermal management.
The use of TrenchFET® power MOSFET technology ensures a good balance between on-resistance, gate charge, and breakdown voltage. This technology allows the device to deliver high performance while maintaining a compact size. The lead-free and halogen-free construction makes the SI4966DY-E3 suitable for applications where environmental compliance is a key requirement.
The device is typically used in applications where a P-Channel MOSFET is needed to switch a load on and off, or in DC-DC converters for power management. The SI4966DY-E3’s robust design and efficient performance make it a reliable choice for a wide range of electronic devices.