Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190129-SI7922AC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7922AC CAD Model

Description

The Vishay FETs - Arrays is an ideal choice for discrete semiconductor products. and a balance supply and demand status. The Win Source Part Number for this product is 190129-SI7922AC.

You May Also Be Interested in

ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Nexperia USA Inc.
MOSFET 2 N-CH 60V 170MA SOT363 / Mosfet Array 60V 170mA (Ta) 1.33W Surface Mount 6-TSSOP
Need more? Email Us
ECAD model for NX138AKSF
Diodes Incorporated
MOSFET BVDSS: 25V-30V TSOT26 / Mosfet Array 2.8A (Ta) Surface Mount TSOT-26
Lowest to $0.7450
ECAD model for DMP3164LVT-7
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Panjit
50V N-CHANNEL ENHANCEMENT MODE M
Lowest to $0.0857
ECAD model for PJT138K_R1_00001
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention