EN
  • EN
  • DE

SI4894BDY-T1-E3-PBF

Part No SI4894BDY-T1-E3-PBF
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092886-SI4894BDY-T1-E3-PBF
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4894BDY-T1-E3-PBF CAD Model

Description

The SI4894BDY-T1-E3-PBF is a P-Channel MOSFET from Vishay Siliconix. It is designed for a wide range of power management applications, offering efficient switching and low on-resistance. This MOSFET is often used in portable devices and power supplies due to its compact size and performance characteristics.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • DC-DC Converters: As a switching element in DC-DC converters for voltage regulation.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in devices like smartphones, tablets, and laptops.
  • Motor Control: Employed in low-voltage motor control applications.
  • LED Backlighting: In circuits for controlling LED backlighting in displays.

Features:

  • P-Channel MOSFET: Simplifies high-side switching implementations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance and robustness.
  • Halogen-Free: Environmentally friendly and compliant with industry standards.
  • Lead (Pb)-Free: Compliant with RoHS directives.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to increased efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, improving thermal performance.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy integration into existing circuits due to standard packaging and characteristics.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The SI4894BDY-T1-E3-PBF has a drain-source voltage (VDS) rating of -30V. It is a surface-mount device with a SO-8 package. The 'T1' indicates tape and reel packaging, 'E3' signifies compliance with environmental standards (RoHS), and 'PBF' denotes a lead-free finish. This MOSFET is designed to minimize conduction losses through its low on-resistance, making it ideal for applications where efficiency is critical. Its fast switching speed also reduces switching losses, further enhancing overall efficiency. It's widely used in various electronic devices for its reliable performance and compact size. The SO-8 package allows for efficient heat dissipation, which is essential in power management applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3905 $62.5725
105+ $1.1411 $119.8155
160+ $1.1053 $176.8480
220+ $1.0697 $235.3340
280+ $1.0341 $289.5480
375+ $0.9270 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess