EN
  • EN
  • DE
  • IT

NSBA144EDXV6T5G

Part No NSBA144EDXV6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS PNP DL 50V SOT563  /  Pre-Biased Bipolar Transistor (BJT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Series *
Package Tape & Reel (TR)
Product Status Last Time Buy
Base Product Number NSBA144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2832-NSBA144EDXV6T5G-488,2832-NSBA144EDXV6T5GTR,ONSONSNSBA144EDXV6T5G,2156-NSBA144EDXV6T5G-OS,NSBA144EDXV6T5GOS
Standard Package 8,000
Win Source Part Number 959520-NSBA144EDXV6T5G
Ultra Librarian 3D Model Ultra Librarian NSBA144EDXV6T5G CAD Model

Description

Introducing the NSBA144EDXV6T5G Bipolar Transistor from ON Semiconductor

The NSBA144EDXV6T5G is a state-of-the-art bipolar transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product stands out for its compact design, efficiency, and reliability, making it an ideal component for a wide range of electronic applications.

Key Features

  • Device Type: This product is a PNP bipolar (BJT) single transistor, which is commonly used for amplification and switching purposes.
  • Current Rating: It is capable of handling a collector current of up to 100 mA, making it suitable for moderate power applications.
  • Voltage Ratings: The NSBA144EDXV6T5G can withstand a collector-emitter voltage (Vceo) of 50V and a collector-base voltage (Vcbo) of 50V, providing a good margin for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 250 mW, this transistor can efficiently handle thermal energy within small electronic devices.
  • Gain Bandwidth Product (fT): It features a transition frequency of 250 MHz, ensuring good performance in high-frequency applications.
  • HFE (DC Current Gain): The transistor has a DC current gain ranging from 80 to 400, offering stable and predictable amplification in a circuit.
  • Package: It comes in a small surface-mount package (SOT-563), which is ideal for space-constrained applications.

Applications

The NSBA144EDXV6T5G is a versatile component that can be used in a variety of electronic devices. Its applications include, but are not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Power management in portable devices
  • Regulation circuits in power supplies
  • Switching loads in automation and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSBA144EDXV6T5G is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it performs consistently over a wide range of temperatures and conditions. With its robust design and ON Semiconductor's rigorous testing, this transistor is a dependable choice for engineers and designers looking for a component that they can trust in their electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2NPN 50V 100MA US6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-563
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2PNP 50V SOT-457
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.1051 $65.1620
1,500+ $0.0864 $129.6000
2,325+ $0.0836 $194.3700
3,200+ $0.0809 $258.8800
4,140+ $0.0782 $323.7480
5,540+ $0.0701 $388.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess