EN
  • EN
  • DE
  • IT

SI4554DY-T1-E3

Part No SI4554DY-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189920-SI4554DY-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4554DY-T1-E3 CAD Model

Description

The SI4554DY-T1-E3 is a P-Channel MOSFET from Vishay. It's designed for various power management applications, particularly where efficiency and space are critical. It's part of Vishay's broader portfolio of MOSFETs known for their performance and reliability in power conversion circuits.

Applications:

  • Load Switching: Efficient control of power to various loads in electronic systems.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other mobile devices for power distribution.
  • DC-DC Conversion: Suitable for synchronous rectification in DC-DC converters, improving efficiency.
  • Battery Management Systems (BMS): Optimizes charging and discharging cycles for extended battery life.
  • Solid State Relays: As a switch in solid state relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Logic Level Gate Drive: Enables direct drive from low-voltage logic circuits, simplifying design.
  • Trench Technology: Utilizes trench MOSFET technology for optimized performance and high cell density.
  • SO-8 Package: Compact surface-mount package for efficient use of board space.
  • Halogen-Free: Environmentally friendly, compliant with halogen-free standards.
  • T1 Suffix: Indicates tape and reel packaging for automated assembly.
  • E3 Suffix: Indicates lead (Pb)-free and RoHS compliant.

Benefits:

  • Improved Power Efficiency: Low on-resistance and gate charge minimize power losses.
  • Reduced Heat Generation: Lower RDS(on) results in less heat dissipation.
  • Simplified Circuit Design: Logic-level gate drive simplifies the driver circuitry.
  • Compact Footprint: SO-8 package saves valuable board space.
  • Environmentally Friendly: Halogen-free and RoHS compliant.
  • Automated Assembly: Tape and reel packaging facilitates automated pick-and-place assembly.

Specifications:

The SI4554DY-T1-E3 typically has a drain-source voltage (VDS) rating of -30V. It also features a low on-resistance (RDS(on)), typically in the milliohm range, depending on the gate-source voltage (VGS). The 'T1' suffix indicates that the part is supplied on tape and reel for automated assembly, and the 'E3' suffix denotes that it is lead-free and RoHS compliant, meeting environmental standards. Continuous drain current (ID) ratings vary but are typically several amps. This MOSFET is commonly used in various power management circuits, offering a balance of performance and space efficiency.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
Lowest to $0.6913
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess