EN
  • EN
  • DE

SI4413DY-T1

Part No SI4413DY-T1
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189855-SI4413DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4413DY-T1 CAD Model

Description

The SI4413DY-T1 is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET utilizes TrenchFET® power MOSFET technology, offering excellent on-resistance and low gate charge. It is designed for a wide range of applications requiring efficient power management.

Applications

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems

Features

  • TrenchFET® Power MOSFET Technology
  • P-Channel
  • Low On-Resistance: RDS(on) = 0.025 Ω at VGS = -10 V
  • High Current Capability: ID = -10 A (continuous)
  • 30 V Drain-Source Voltage (VDS)
  • Standard Level Gate Drive
  • 100% Rg Tested
  • Halogen-free According to IEC 61249-2-21 Definition
  • Available in a PowerPAK® SO-8 Package

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to improved efficiency in power management applications.
  • Compact Design: The PowerPAK® SO-8 package allows for a compact design, suitable for space-constrained applications.
  • Ease of Use: Standard level gate drive simplifies the driving circuitry, making it easier to implement in various designs.
  • Reliability: 100% Rg tested ensures the reliability and performance of the MOSFET.
  • Environmentally Friendly: Halogen-free construction makes it environmentally friendly.

Additional Details

The SI4413DY-T1 is supplied in a PowerPAK® SO-8 surface-mount package. It is RoHS compliant and halogen-free. The device is designed for optimal thermal performance, allowing for efficient heat dissipation. The MOSFET's gate threshold voltage (VGS(th)) is typically -2.5 V. The device is suitable for applications operating at moderate frequencies. The operating temperature range is -55°C to +150°C.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess